Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 2200pF |
---|---|
Suppression Class | Y2 |
Product Range | - |
Voltage Rating X | - |
Voltage Rating Y | 250V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | SEMKO UL VDE |
Capacitor Application | Safety / Suppression |
External Depth | 8.5mm |
External Length / Height | 13.5mm |
External Width | 4mm |
Height | 13.5mm |
Lead Diameter | 0.7mm |
Lead Length | 16mm |
Lead Spacing | 10mm |
Operating Temperature Range | -40°C to +110°C |
Power Factor | 0.01 |
Proof Test Voltage Time | 2s |
Proof Voltage | 2700V |
Voltage Rating VAC | 250V |
CAP, 2200PF, 20%, PAPER | element14 |
Where can I find additional details, specifications and documents for a MPY20W1220FA00KSSD?
Additional datasheets, footprints and schematics for MPY20W1220FA00KSSD are listed on our Part Details page. You can also find images and similar parts to MPY20W1220FA00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPY20W1220FA00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPY20W1220FA00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPY20W1220FA00KSSD fall under?
The MPY20W1220FA00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MPY20W1220FA00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPY20W1220FA00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MPY20W1220FA00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPY20W1220FA00KSSD have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MPY20W1220FA00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPY20W1220FA00KSSD often in real-time on the comparison pages.
What if I can't find stock of MPY20W1220FA00KSSD?
You can fill out our help required form which you can use to request a quote for MPY20W1220FA00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.