MPY100AG Part Information
Details for MPY100AG by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Amplifiers & Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 78.0600 |
5 | 76.5000 |
Stock Information
Details
Part Specifications
No. of Multipliers / Dividers | 1 |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Supply Voltage Min | 8.5V |
Supply Voltage Max | 20V |
Slew Rate | 20V/µs |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Analogue Multiplexer Type | Four Quadrant |
Base Number | 100 |
IC Case Style | DIP |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | ± 8.5V to ± 20V |
Supply Voltage Source | Dual |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MPY100AG?
Additional datasheets, footprints and schematics for MPY100AG are listed in our Part Details tab. You can also find the MPY100AG image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPY100AG in the Pricing & Inventory tab next to part details. You can view MPY100AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPY100AG fall under?
The MPY100AG is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to MPY100AG when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPY100AG you can contact the distributor directly for product support, shipping queries etc.
Is the MPY100AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MPY100AG have stock available?
There is no stock from authorised distributors for MPY100AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPY100AG often in real-time on the comparison pages.
What if I can't find stock of MPY100AG?
You can fill out our help required form which you can use to request a quote for MPY100AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.