Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Type | Gauge |
---|---|
Sensitivity V/P | 0.4mV/kPa |
Operating Pressure Min | 0kPa |
Operating Pressure Max | 100kPa |
Supply Voltage Min | 10V |
Supply Voltage Max | 16V |
Sensor Case Style | MPAK |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Pressure Sensor, 0 To 100Kpa, Mpak-4 | Newark Electronics |
PRESSURE SENSOR, 0-100KPA, MPAK-4 | Farnell |
Where can I find additional details, specifications and documents for a MPXM2102GS?
Additional datasheets, footprints and schematics for MPXM2102GS are listed on our Part Details page. You can also find images and similar parts to MPXM2102GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXM2102GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXM2102GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXM2102GS fall under?
The MPXM2102GS is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MPXM2102GS when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXM2102GS you can contact the distributor directly for product support, shipping queries etc.
Is the MPXM2102GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPXM2102GS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MPXM2102GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXM2102GS often in real-time on the comparison pages.
What if I can't find stock of MPXM2102GS?
You can fill out our help required form which you can use to request a quote for MPXM2102GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.