Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.79
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.79
|
No stock
|
Buy Now |
Pressure Type | Absolute |
---|---|
Sensitivity, V/P | 0.8mV/kPa |
Operating Pressure Min | 0kPa |
Operating Pressure Max | 50kPa |
Supply Voltage Min | 10V |
Supply Voltage Max | 16V |
Sensor Case Style | MPAK |
RoHS Compliant | Yes |
Pressure Sensor, 0 To 50Kpa, Mpak-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a MPXM2053D?
Additional datasheets, footprints and schematics for MPXM2053D are listed on our Part Details page. You can also find images and similar parts to MPXM2053D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXM2053D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXM2053D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXM2053D fall under?
The MPXM2053D is listed under Semiconductors - ICs > IC Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPXM2053D when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXM2053D you can contact the distributor directly for product support, shipping queries etc.
Is the MPXM2053D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPXM2053D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MPXM2053D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXM2053D often in real-time on the comparison pages.
What if I can't find stock of MPXM2053D?
You can fill out our help required form which you can use to request a quote for MPXM2053D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.