Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.89
|
No stock
|
Buy Now | |
Chip One Stop
from US$11.80
|
300
in stock
|
Buy Now | |
element14
from US$14.61
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$13.98
|
-
|
Buy Now | |
Future Electronics
from US$12.57
|
-
|
Buy Now | |
Avnet America
from US$11.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pressure Type | Absolute |
---|---|
Sensitivity V/P | 16.2mV/kPa |
Operating Pressure Min | 20kPa |
Operating Pressure Max | 304kPa |
Supply Voltage Min | 4.74V |
Supply Voltage Max | 5.46V |
Sensor Case Style | SSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Connection Size | 3.302mm |
Operating Pressure Range | 20kPa to 304kPa |
Operating Temperature Range | -40°C to +125°C |
Sensitivity | 16.2 mV/kPa |
Supply Current | 6mA |
Supply Current Max | 10mA |
Supply Voltage | 5.1V |
Supply Voltage Range | 4.74V to 5.46V |
Termination Type | Surface Mount Device |
IC, PRESSURE SENSOR, 20-304KPA, 1317A | element14 |
Pressure Sensor, Absolute, 16.2 Mv/Kpa, 20 Kpa, 304 Kpa, 4.74 V, 5.46 V Rohs Compliant: Yes |Nxp MPXH6300AC6T1 | Newark Electronics |
mount board pressure sensor | Future Electronics |
Pressure Sensor 0.3V to 4.9V 20kPa to 304kPa Absolute 8-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MPXH6300AC6T1?
Additional datasheets, footprints and schematics for MPXH6300AC6T1 are listed on our Part Details page. You can also find images and similar parts to MPXH6300AC6T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXH6300AC6T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXH6300AC6T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXH6300AC6T1 fall under?
The MPXH6300AC6T1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPXH6300AC6T1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXH6300AC6T1 you can contact the distributor directly for product support, shipping queries etc.
Is the MPXH6300AC6T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPXH6300AC6T1 have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MPXH6300AC6T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXH6300AC6T1 often in real-time on the comparison pages.
What if I can't find stock of MPXH6300AC6T1?
You can fill out our help required form which you can use to request a quote for MPXH6300AC6T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.