MPXH6250AC6T1 IC Sensors by NXP Semiconductors

PRESSURE SENSOR, 20 TO 250KPA, SSOP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.10

Distributor Stock
Logo for Newark
Newark
from US$11.88
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.10
295
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$11.34
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Pressure Type Absolute
Sensitivity, V/P 20.4mV/kPa
Operating Pressure Min 20kPa
Operating Pressure Max 250kPa
Supply Voltage Min 4.74V
Supply Voltage Max 5.46V
Sensor Case Style SSOP
RoHS Compliant Yes

Alternative Descriptions

Pressure Sensor, 20 To 250Kpa, Ssop8 | Newark Electronics
Pressure Sensor 0.3V to 4.9V 20kPa to 250kPa Absolute Automotive 8-Pin SSOP T/R | Future Electronics
Pressure Sensor 0.3V to 4.9V 20kPa to 250kPa Absolute 8-Pin SSOP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPXH6250AC6T1?

Additional datasheets, footprints and schematics for MPXH6250AC6T1 are listed on our Part Details page. You can also find images and similar parts to MPXH6250AC6T1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPXH6250AC6T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXH6250AC6T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPXH6250AC6T1 fall under?

The MPXH6250AC6T1 is listed under Semiconductors - ICs > IC Sensors > Pressure Sensors.

Can I view similar or alternative parts?

You can view similar parts to MPXH6250AC6T1 when available in the Pressure Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPXH6250AC6T1 you can contact the distributor directly for product support, shipping queries etc.

Is the MPXH6250AC6T1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPXH6250AC6T1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MPXH6250AC6T1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPXH6250AC6T1 often in real-time on the comparison pages.

What if I can't find stock of MPXH6250AC6T1?

You can fill out our help required form which you can use to request a quote for MPXH6250AC6T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay