Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.01
Pressure Type | Absolute |
---|---|
Sensitivity V/P | 45mV/kPa |
Operating Pressure Min | 15kPa |
Operating Pressure Max | 115kPa |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Sensor Case Style | SSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
PRESSURE SENSOR, 115KPA, -40 TO 125DEG C | element14 |
Pressure Sensor, 15 To 115Kpa, Ssop8 | Newark Electronics |
Pressure Sensor 0.2V to 4.8V 15kPa to 115kPa Absolute 8-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MPXH6115A6T1?
Additional datasheets, footprints and schematics for MPXH6115A6T1 are listed on our Part Details page. You can also find images and similar parts to MPXH6115A6T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXH6115A6T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXH6115A6T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXH6115A6T1 fall under?
The MPXH6115A6T1 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MPXH6115A6T1 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXH6115A6T1 you can contact the distributor directly for product support, shipping queries etc.
Is the MPXH6115A6T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPXH6115A6T1 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for MPXH6115A6T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXH6115A6T1 often in real-time on the comparison pages.
What if I can't find stock of MPXH6115A6T1?
You can fill out our help required form which you can use to request a quote for MPXH6115A6T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.