| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$15.04
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$16.85
|
1,302
in stock
|
Buy Now |
|
Conrad
from US$29.30
|
951
in stock
|
Buy Now |
|
Schukat Electronic
from US$19.87
|
951
in stock
|
Buy Now |
|
RS
from US$21.29
|
409
in stock
|
Buy Now |
|
Rapid Electronics
from US$32.59
|
205
in stock
|
Buy Now |
|
Chip One Stop
from US$16.40
|
30
in stock
|
Buy Now |
|
Micros
from US$26.79
|
10
in stock
|
Buy Now |
|
EBV Elektronik
-
|
160
in stock
|
Buy Now |
|
Avnet Silica
-
|
20
in stock
|
Buy Now |
|
Future Electronics
from US$18.52
|
0
in stock
|
Buy Now |
|
Avnet America
from US$15.04
|
0
in stock
|
Buy Now |
|
TME
from US$20.00
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$30.95
|
0
in stock
|
Buy Now |
| Buy Now |
| Pressure Type | Differential |
|---|---|
| Sensitivity V/P | 45mV/kPa |
| Operating Pressure Min | 0kPa |
| Operating Pressure Max | 100kPa |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| Sensor Case Style | SIP |
| No. of Pins | 6Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 5100 |
| Connection Size | 4.928mm |
| Device Marking | MPX5100DP |
| Operating Pressure Range | 0Pa to 100kPa |
| Operating Temperature Range | -40°C to +125°C |
| Port Style | Dual Port |
| Supply Current | 7mA |
| Supply Voltage Range | 4.75V to 5.25V |
| Termination Type | Through Hole |
| Pressure Sensor, Differential, 0-100Kpa | Newark Electronics |
| NXP Semiconductors MPX5100DP Drucksensor 1 St. 0 kPa bis 100 kPa THT Tray | Conrad |
| Pr. Sensor Int 100kPa +-2,5% C867C | Schukat Electronic |
| Pressure Sensor 115kPa Different. 2-Port | RS |
| NXP MPX5100 DP Pressure Sensor, 0–100 kPa, Calibrated Output, Temp Comp. | Rapid Electronics |
| Pressure Sensor Differential, Dual Axial Barbed - Same Side, 0 kPa to 100 kPa, Analogue, 4.75 V to 5.25 V, 6 Pins, SIP | EBV Elektronik |
| MPX5100, 0 to 100 kPa Differential Gauge and Absolute Integrated Pressure Sensor | Future Electronics |
| Sensor: pressure | TME |
Where can I find additional details, specifications and documents for a MPX5100DP?
Additional datasheets, footprints and schematics for MPX5100DP are listed on our Part Details page. You can also find images and similar parts to MPX5100DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPX5100DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPX5100DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPX5100DP fall under?
The MPX5100DP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPX5100DP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPX5100DP you can contact the distributor directly for product support, shipping queries etc.
Is the MPX5100DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPX5100DP have stock available?
Authorised distributors including Newark Electronics, Conrad, Schukat Electronic, RS and Rapid Electronics have stock available or on a lead time for MPX5100DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPX5100DP often in real-time on the comparison pages.
What if I can't find stock of MPX5100DP?
You can fill out our help required form which you can use to request a quote for MPX5100DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.