Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Type | Gauge |
---|---|
Sensitivity V/P | - |
Operating Pressure Min | 20kPa |
Operating Pressure Max | 400kPa |
Supply Voltage Min | - |
Supply Voltage Max | - |
Sensor Case Style | SIP |
No. of Pins | 6Pins |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Pres Sen Integ 20 - 400 Kpa/Tray Rohs Compliant: Yes |Nxp MPX4400AP | Newark Electronics |
PRESSURE SENSOR, GAUGE, SIP | Farnell |
Where can I find additional details, specifications and documents for a MPX4400AP?
Additional datasheets, footprints and schematics for MPX4400AP are listed on our Part Details page. You can also find images and similar parts to MPX4400AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPX4400AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPX4400AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPX4400AP fall under?
The MPX4400AP is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MPX4400AP when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPX4400AP you can contact the distributor directly for product support, shipping queries etc.
Is the MPX4400AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPX4400AP have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MPX4400AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPX4400AP often in real-time on the comparison pages.
What if I can't find stock of MPX4400AP?
You can fill out our help required form which you can use to request a quote for MPX4400AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.