Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixing Type | - |
---|---|
For Use With | TO-92 Packages |
External Length | - |
External Width | - |
Product Range | - |
External Depth | 3.68mm |
External Diameter | 7.11mm |
External Length / Height | 3.81mm |
Material | Glass Filled Nylon 66 |
Packages Cooled | TO-92 |
Type | Transistor Pad |
Transistor Pad | Newark Electronics |
Where can I find additional details, specifications and documents for a MPX05GFNB?
Additional datasheets, footprints and schematics for MPX05GFNB are listed on our Part Details page. You can also find images and similar parts to MPX05GFNB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPX05GFNB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPX05GFNB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPX05GFNB fall under?
The MPX05GFNB is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to MPX05GFNB when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPX05GFNB you can contact the distributor directly for product support, shipping queries etc.
Is the MPX05GFNB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPX05GFNB have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MPX05GFNB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPX05GFNB often in real-time on the comparison pages.
What if I can't find stock of MPX05GFNB?
You can fill out our help required form which you can use to request a quote for MPX05GFNB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.