Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Stainless Steel |
---|---|
Length | 170mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tool: spatula | Transfer Multisort Elektronik |
SS Spatula pointed tip & rounded tip | RS |
Laboratory Spatula, Stainless Steel, 170 Mm Rohs Compliant: Yes |Ideal-Tek MPTSS4 | Newark Electronics |
SOLDERING AID TOOL, SPATULA POINTED TIP & ROUNDED TIP | IDEAL TEK MPTSS4 | RS Americas |
SPATULA, CURVED POINTED/ROUND TIP, 170MM | element14 |
Where can I find additional details, specifications and documents for a MPTSS4?
Additional datasheets, footprints and schematics for MPTSS4 are listed on our Part Details page. You can also find images and similar parts to MPTSS4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPTSS4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPTSS4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPTSS4 fall under?
The MPTSS4 is listed under Test Equipment > Laboratory Equipment & Accessories > Spatulas.
Can I view similar or alternative parts?
You can view similar parts to MPTSS4 when available in the Spatulas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPTSS4 you can contact the distributor directly for product support, shipping queries etc.
Is the MPTSS4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPTSS4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for MPTSS4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPTSS4 often in real-time on the comparison pages.
What if I can't find stock of MPTSS4?
You can fill out our help required form which you can use to request a quote for MPTSS4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.