Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.08
Material | Stainless Steel |
---|---|
Length | 170mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
SS Spatula squared tip & rounded tip | RS |
Laboratory Spatula, Stainless Steel, 170 Mm Rohs Compliant: Yes |Ideal-Tek MPTSS3 | Newark Electronics |
SPATULA, FLAT SQUARED/ROUNDED TIP, 170MM | element14 |
Tool: spatula | Transfer Multisort Elektronik |
SOLDERING AID TOOL, SPATULA SQUARED TIP & ROUNDED TIP | IDEAL TEK MPTSS3 | RS Americas |
Where can I find additional details, specifications and documents for a MPTSS3?
Additional datasheets, footprints and schematics for MPTSS3 are listed on our Part Details page. You can also find images and similar parts to MPTSS3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPTSS3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPTSS3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPTSS3 fall under?
The MPTSS3 is listed under Test Equipment > Laboratory Equipment & Accessories > Spatulas.
Can I view similar or alternative parts?
You can view similar parts to MPTSS3 when available in the Spatulas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPTSS3 you can contact the distributor directly for product support, shipping queries etc.
Is the MPTSS3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPTSS3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MPTSS3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPTSS3 often in real-time on the comparison pages.
What if I can't find stock of MPTSS3?
You can fill out our help required form which you can use to request a quote for MPTSS3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.