Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Stainless Steel |
---|---|
Length | 170mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
SS Spatula rounded tip & squared tip | RS |
Tool: spatula | Transfer Multisort Elektronik |
Laboratory Spatula, Stainless Steel, 170 Mm Rohs Compliant: Yes |Ideal-Tek MPTSS2 | Newark Electronics |
SOLDERING AID TOOL, SPATULA ROUNDED TIP & SQUARED TIP | IDEAL TEK MPTSS2 | RS Americas |
SPATULA, ROUNDED/FLAT SQUARED TIP, 170MM | element14 |
Where can I find additional details, specifications and documents for a MPTSS2?
Additional datasheets, footprints and schematics for MPTSS2 are listed on our Part Details page. You can also find images and similar parts to MPTSS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPTSS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPTSS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPTSS2 fall under?
The MPTSS2 is listed under Test Equipment > Laboratory Equipment & Accessories > Spatulas.
Can I view similar or alternative parts?
You can view similar parts to MPTSS2 when available in the Spatulas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPTSS2 you can contact the distributor directly for product support, shipping queries etc.
Is the MPTSS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPTSS2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for MPTSS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPTSS2 often in real-time on the comparison pages.
What if I can't find stock of MPTSS2?
You can fill out our help required form which you can use to request a quote for MPTSS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.