Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.08
Material | Stainless Steel |
---|---|
Length | 170mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
SS Spatula pointed tip & rounded tip | RS |
Tool: spatula | Transfer Multisort Elektronik |
Laboratory Spatula, Stainless Steel, 170 Mm Rohs Compliant: Yes |Ideal-Tek MPTSS1 | Newark Electronics |
SPATULA, POINTED/CURVED ROUND TIP, 170MM | element14 |
SOLDERING AID TOOL, SPATULA POINTED TIP & ROUNDED TIP | IDEAL TEK MPTSS1 | RS Americas |
Where can I find additional details, specifications and documents for a MPTSS1?
Additional datasheets, footprints and schematics for MPTSS1 are listed on our Part Details page. You can also find images and similar parts to MPTSS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPTSS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPTSS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPTSS1 fall under?
The MPTSS1 is listed under Test Equipment > Laboratory Equipment & Accessories > Spatulas.
Can I view similar or alternative parts?
You can view similar parts to MPTSS1 when available in the Spatulas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPTSS1 you can contact the distributor directly for product support, shipping queries etc.
Is the MPTSS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPTSS1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MPTSS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPTSS1 often in real-time on the comparison pages.
What if I can't find stock of MPTSS1?
You can fill out our help required form which you can use to request a quote for MPTSS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.