Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0392
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0392
|
No stock
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -300V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | -300mA |
DC Current Gain hFE | 25hFE |
No. of Pins | 3Pins |
Where can I find additional details, specifications and documents for a MPSA92-AP?
Additional datasheets, footprints and schematics for MPSA92-AP are listed on our Part Details page. You can also find images and similar parts to MPSA92-AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPSA92-AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPSA92-AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPSA92-AP fall under?
The MPSA92-AP is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MPSA92-AP when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPSA92-AP you can contact the distributor directly for product support, shipping queries etc.
Is the MPSA92-AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPSA92-AP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MPSA92-AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPSA92-AP often in real-time on the comparison pages.
What if I can't find stock of MPSA92-AP?
You can fill out our help required form which you can use to request a quote for MPSA92-AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.