Status: | Active |
---|---|
Series: | MPSA06(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,650
in stock
|
Buy Now | |
Farnell
from US$0.09
|
29,374
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
6,000
in stock
|
Buy Now | |
element14
from US$0.09
|
2,490
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHs Compliant |
Benefits |
---|
Enviromental Compliance |
Applications |
---|
General Purpose |
End Products |
---|
General Purpose |
Description | MPSA06(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 4 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 100 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
MPSAXX Series NPN 625 mW 80 V 0.5 A Through Hole General Purpose Transistor | Future Electronics |
Npn/Medp To-92 2K/Reel Rohs Compliant: Yes |Onsemi MPSA06RA | Newark Electronics |
Transistor GP BJT NPN 80V 0.5A 3-Pin TO-92 T/R | Avnet America |
Transistor, Fairchild, MPSA06RA | RS |
TRANSISTOR, BIPOL, NPN, 80V, TO-226AA-3 | element14 |
Where can I find additional details, specifications and documents for a MPSA06RA?
Additional datasheets, footprints and schematics for MPSA06RA are listed on our Part Details page. You can also find images and similar parts to MPSA06RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPSA06RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPSA06RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPSA06RA fall under?
The MPSA06RA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MPSA06RA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPSA06RA you can contact the distributor directly for product support, shipping queries etc.
Is the MPSA06RA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MPSA06RA have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, Avnet America and RS have stock available or on a lead time for MPSA06RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPSA06RA often in real-time on the comparison pages.
What if I can't find stock of MPSA06RA?
You can fill out our help required form which you can use to request a quote for MPSA06RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.