Status: | Unknown |
---|---|
Series: | MPS Series |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.94
|
4
in stock
|
Buy Now | |
Sager
from US$4.51
|
874
in stock
|
Buy Now | |
RS Americas
from US$10.12
|
523
in stock
|
Buy Now | |
CoreStaff
from US$13.32
|
200
in stock
|
Buy Now | |
Relay Specialties
from US$3.13
|
15
in stock
|
Buy Now | |
TTI Europe
from US$4.55
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$14.38
|
4
in stock
|
Buy Now | |
element14
from US$8.47
|
4
in stock
|
Buy Now | |
Future Electronics
from US$5.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | 50V |
Sensor Housing | Flange Mount |
No. of Pins | - |
Output Current | - |
Operating Magnetic Force Max | - |
Product Range | MPS Series |
SVHC | No SVHC (15-Jan-2019) |
Proximity Sensors Proximity-MPS Ser Detect Switch | Sager |
Sensor, Reed Switch, Mag Proximity, SPST-NO, 50V AC/DC, 22 AWG Wire Leads | C&K MPS45WGW | RS Americas |
C&K SWITCH | Relay Specialties |
MAGNETIC PROXIMITY SENSOR | TTI Europe |
Magnetic Proximity Sensor, Flange | Newark Electronics |
MAGNETIC PROXIMITY SENSOR, FLANGE | element14 |
Subminiature SMT (Adhesive or Flange) Magnet for MPS Series Sensors | Future Electronics |
SWITCH PROX.SURF.MOUNT | Boersig |
Where can I find additional details, specifications and documents for a MPS45WGW?
Additional datasheets, footprints and schematics for MPS45WGW are listed on our Part Details page. You can also find images and similar parts to MPS45WGW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPS45WGW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPS45WGW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPS45WGW fall under?
The MPS45WGW is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to MPS45WGW when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPS45WGW you can contact the distributor directly for product support, shipping queries etc.
Is the MPS45WGW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPS45WGW have stock available?
Authorised distributors including Sager, RS Americas, CoreStaff, Relay Specialties and TTI Europe have stock available or on a lead time for MPS45WGW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPS45WGW often in real-time on the comparison pages.
What if I can't find stock of MPS45WGW?
You can fill out our help required form which you can use to request a quote for MPS45WGW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.