Status: | Unknown |
---|---|
Series: | MPS203R Series |
RoHS: | Unknown |
Prices starting from US$5.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.12
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$9.41
|
359
in stock
|
Buy Now | |
element14
from US$12.37
|
342
in stock
|
Buy Now | |
Farnell
from US$11.25
|
342
in stock
|
Buy Now | |
TE Store
from US$41.64
|
139
in stock
|
Buy Now | |
Chip One Stop
from US$5.63
|
92
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.39
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$19.04
|
5
in stock
|
Buy Now | |
Avnet America
from US$16.76
|
-
|
Buy Now | |
RS Americas
from US$24.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | MPS203R Series |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Black |
Contact Current AC Max | 3A |
External Depth | 13mm |
External Length / Height | 29.5mm |
External Width | 13mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 6.2mm |
Switches, Pushbutton, Dpdt, 125Vac,3A, Solder | Newark Electronics |
PUSHBUTTON SWITCH, 2POLE | element14 |
Switch: push-button | Transfer Multisort Elektronik |
Switch p/button snap action DPDT on-mom | RS |
Switch Push Button ON Mom DPDT Round Plunger 3A 125VAC 30VDC Momentary Contact Solder Tag Panel Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | MPS Blue Series |
RoHS: | Compliant |
Product Range | MPS Blue Series |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Plunger for Cap |
Contact Current AC Max | 3A |
Contact Voltage VAC | 125V |
RoHS Compliant | Yes |
MPS203R PSHBTTN DPDT MMNTRY Configuration (Pole-Throw): Double Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Double Pole - Double Throw Switch Single Extended | Pushbutton Switch | Part Number: MPS-203R | Internal Number: 1977739-4 | TE Connectivity | TE Store |
Pushbutton Switches SWITCH DIP SWITCH | Rapid Electronics |
Push Button Switch ON Mom DPDT Plunger 3A 125VAC Wire Lug Panel Mount Bulk | Avnet America |
Pushbutton DPDT Momentary On-(On) 3A 125V | TE Connectivity MPS-203R | RS Americas |
Where can I find additional details, specifications and documents for a MPS203R?
Additional datasheets, footprints and schematics for MPS203R are listed on our Part Details page. You can also find images and similar parts to MPS203R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPS203R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPS203R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPS203R fall under?
The MPS203R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPS203R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPS203R you can contact the distributor directly for product support, shipping queries etc.
Is the MPS203R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPS203R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Chip One Stop have stock available or on a lead time for MPS203R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPS203R often in real-time on the comparison pages.
What if I can't find stock of MPS203R?
You can fill out our help required form which you can use to request a quote for MPS203R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.