Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Pencil |
---|---|
Wire Wrap Style | Standard |
Outside Diameter Max | 1.06mm |
Wire Size (AWG) | 34AWG to 30AWG |
SVHC | No SVHC (27-Jun-2018) |
Wire Size AWG Max | 30AWG |
RoHS Compliant | NA |
WIRING PENCIL | element14 |
Wiring Pencil Tool, Standard | Newark Electronics |
Where can I find additional details, specifications and documents for a MPRRP-103?
Additional datasheets, footprints and schematics for MPRRP-103 are listed on our Part Details page. You can also find images and similar parts to MPRRP-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPRRP-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPRRP-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPRRP-103 fall under?
The MPRRP-103 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wire Wrap Tools - Pencil.
Can I view similar or alternative parts?
You can view similar parts to MPRRP-103 when available in the Wire Wrap Tools - Pencil range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPRRP-103 you can contact the distributor directly for product support, shipping queries etc.
Is the MPRRP-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPRRP-103 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MPRRP-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPRRP-103 often in real-time on the comparison pages.
What if I can't find stock of MPRRP-103?
You can fill out our help required form which you can use to request a quote for MPRRP-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.