Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Unknown |
LED Color | Red |
---|---|
Operating Voltage | 2VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 30mA |
Luminous Intensity | 40mcd |
IP / NEMA Rating | Not Rated |
Product Range | MPC Series |
Forward Voltage | 2V |
Pnl-Mnt Indicators Recessed 2 Leaded 5mm HE Red LED wDiffused Lens | Bivar Inc. MPR5HD | RS Americas |
Panel Mount Indicator, Led, 8Mm, Red, 2V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V | element14 |
Panel Mount LED Assembly 5 mm HE Red LED w\ Diffused Lens No Wire | Future Electronics |
Where can I find additional details, specifications and documents for a MPR5HD?
Additional datasheets, footprints and schematics for MPR5HD are listed on our Part Details page. You can also find images and similar parts to MPR5HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPR5HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPR5HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPR5HD fall under?
The MPR5HD is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to MPR5HD when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPR5HD you can contact the distributor directly for product support, shipping queries etc.
Is the MPR5HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPR5HD have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MPR5HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPR5HD often in real-time on the comparison pages.
What if I can't find stock of MPR5HD?
You can fill out our help required form which you can use to request a quote for MPR5HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.