Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Compliant |
LED Color | Green |
---|---|
Operating Voltage | 2.1VDC |
Mounting Hole Dia | 5.943mm |
Forward Current If | 30mA |
Luminous Intensity | 25mcd |
IP / NEMA Rating | Not Rated |
Product Range | MPC Series |
RoHS Compliant | Yes |
Pnl-Mnt Indicators Recessed 2 Leaded 3mm Green LED wDiffused Lens | Bivar Inc. MPR3GD | RS Americas |
Panel Mount LED Assembly 3 mm Green LED w\ Diffused Lens No Wire | Future Electronics |
Where can I find additional details, specifications and documents for a MPR3GD?
Additional datasheets, footprints and schematics for MPR3GD are listed on our Part Details page. You can also find images and similar parts to MPR3GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPR3GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPR3GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPR3GD fall under?
The MPR3GD is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to MPR3GD when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPR3GD you can contact the distributor directly for product support, shipping queries etc.
Is the MPR3GD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPR3GD have stock available?
Authorised distributors including RS Americas and Future Electronics have stock available or on a lead time for MPR3GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPR3GD often in real-time on the comparison pages.
What if I can't find stock of MPR3GD?
You can fill out our help required form which you can use to request a quote for MPR3GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.