Status: | Unknown |
---|---|
Series: | MPP Series |
RoHS: | Unknown |
Resistor Case Style | SMD |
---|---|
Resistance | 50ohm |
Product Range | MPP Series |
Voltage Rating | 50V |
Resistor Element Material | Metal Foil |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 3ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
RES 50R 0.1% | Rapid Electronics |
Resistor, Metal Foil, 50R, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a MPP50R000B?
Additional datasheets, footprints and schematics for MPP50R000B are listed on our Part Details page. You can also find images and similar parts to MPP50R000B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPP50R000B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPP50R000B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPP50R000B fall under?
The MPP50R000B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MPP50R000B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPP50R000B you can contact the distributor directly for product support, shipping queries etc.
Is the MPP50R000B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPP50R000B have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for MPP50R000B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPP50R000B often in real-time on the comparison pages.
What if I can't find stock of MPP50R000B?
You can fill out our help required form which you can use to request a quote for MPP50R000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.