Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$294.05
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$434.31
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
element14
from US$172.83
|
-
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 8mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 14.7mm |
Width | 14.5mm |
Height | 7.1mm |
SVHC | No SVHC |
RoHS Compliant | Yes |
PANDUIT MPMWH32-D0 | Rapid Electronics |
Cable Tie Mount, Nylon 6.6, 14.5Mm, Blk | Newark Electronics |
Cable Accessories Cable Tie Mount Nylon 6.6 Black | Avnet America |
Cable Mounting & Accessories Masonry Push Mount Standard 31 | Sager |
Where can I find additional details, specifications and documents for a MPMWH32-D0?
Additional datasheets, footprints and schematics for MPMWH32-D0 are listed on our Part Details page. You can also find images and similar parts to MPMWH32-D0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPMWH32-D0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPMWH32-D0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPMWH32-D0 fall under?
The MPMWH32-D0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to MPMWH32-D0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPMWH32-D0 you can contact the distributor directly for product support, shipping queries etc.
Is the MPMWH32-D0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPMWH32-D0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MPMWH32-D0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPMWH32-D0 often in real-time on the comparison pages.
What if I can't find stock of MPMWH32-D0?
You can fill out our help required form which you can use to request a quote for MPMWH32-D0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.