Status: | Unknown |
---|---|
Series: | MPM (Divider) |
RoHS: | Compliant |
Excellent long term ratio stability (ÃŽâ€R ± 0.015 %, 2000 h, +70 °C) |
Ratio tolerances to ± 0.01 % |
Low TCR tracking ± 2 ppm |
Datasheet |
---|
MPM (Divider) |
General Information |
---|
Land Patterns |
Quick-Net® Prototype |
Packaging Information |
---|
Tape and Reel Specifications |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Capabilities |
Product Sheet |
Product Overview |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor Divider, 1K/5K, 0.1%, Sot-23 | Newark Electronics |
RESISTOR DIVIDER, 1K / 5K, 0.1%, SOT-23 | element14 |
Res Thin Film Array 1/5k Ohm ±0.1% 1/5W ±25ppm/°C VOLT/D Molded 3-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a MPMT10015001ATS?
Additional datasheets, footprints and schematics for MPMT10015001ATS are listed on our Part Details page. You can also find images and similar parts to MPMT10015001ATS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPMT10015001ATS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPMT10015001ATS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPMT10015001ATS fall under?
The MPMT10015001ATS is listed under Passive Components > Resistors - Fixed Value > Fixed Precision Resistor Networks.
Can I view similar or alternative parts?
You can view similar parts to MPMT10015001ATS when available in the Fixed Precision Resistor Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPMT10015001ATS you can contact the distributor directly for product support, shipping queries etc.
Is the MPMT10015001ATS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MPMT10015001ATS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MPMT10015001ATS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPMT10015001ATS often in real-time on the comparison pages.
What if I can't find stock of MPMT10015001ATS?
You can fill out our help required form which you can use to request a quote for MPMT10015001ATS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.