Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 6.4mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 10.16mm |
Width | 9.91mm |
Height | - |
Product Range | - |
Body Material | Nylon |
Cable Tie Mounts Masonry Push Mount Standard .25 (6.4m | Sager |
Masonry Push Barb Cable Tie Mounts | Newark Electronics |
Cable Accessories Masonry Push Mount Nylon 6.6 Black | Avnet America |
Mount, Cable Tie, Push Mount, Tree Barb, Weather Resistant, Blk Nylon 6/6,0.4" W | Panduit MPMS25-C0 | RS Americas |
Cable Tie Mount, 2-Way Tie Entry, Push-in 0.250 in. Hole Back/Mtg, Nylon, Weather-Resistant, Black | Carlton-Bates |
CABLE TIE MOUNT, 10.16MM, PA66, BLACK | Farnell |
Where can I find additional details, specifications and documents for a MPMS25-C0?
Additional datasheets, footprints and schematics for MPMS25-C0 are listed on our Part Details page. You can also find images and similar parts to MPMS25-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPMS25-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPMS25-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPMS25-C0 fall under?
The MPMS25-C0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to MPMS25-C0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPMS25-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the MPMS25-C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPMS25-C0 have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MPMS25-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPMS25-C0 often in real-time on the comparison pages.
What if I can't find stock of MPMS25-C0?
You can fill out our help required form which you can use to request a quote for MPMS25-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.