Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 10mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 14mm |
Width | 13.5mm |
Height | 7.4mm |
SVHC | No SVHC |
RoHS Compliant | Yes |
Cable Tie Mount, Nylon 6.6, 13.5Mm, Blk | Newark Electronics |
Cable Accessories Masonry Push Mount Nylon 6/6 Black | Avnet America |
Cable Mounting & Accessories Masonry Push Mount Heavy 38 | Sager |
Where can I find additional details, specifications and documents for a MPMH38-D0?
Additional datasheets, footprints and schematics for MPMH38-D0 are listed on our Part Details page. You can also find images and similar parts to MPMH38-D0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPMH38-D0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPMH38-D0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPMH38-D0 fall under?
The MPMH38-D0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to MPMH38-D0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPMH38-D0 you can contact the distributor directly for product support, shipping queries etc.
Is the MPMH38-D0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPMH38-D0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for MPMH38-D0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPMH38-D0 often in real-time on the comparison pages.
What if I can't find stock of MPMH38-D0?
You can fill out our help required form which you can use to request a quote for MPMH38-D0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.