Status: | Unknown |
---|---|
Series: | MPM-05 Series |
RoHS: | Unknown |
Prices starting from US$7.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.34
|
13
in stock
|
Buy Now | |
Schukat Electronic
from US$7.51
|
74
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.51
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$12.54
|
-
|
Buy Now | |
Avnet America
from US$10.40
|
-
|
Buy Now | |
RS Americas
from US$8.68
|
-
|
Buy Now | |
Jameco Electronics
from US$7.80
|
-
|
Buy Now | |
element14
from US$9.11
|
-
|
Buy Now | |
TTI Europe
from US$9.13
|
-
|
Buy Now | |
Sager
from US$7.56
|
-
|
Buy Now | |
Farnell
from US$10.34
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 4.1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Width | 25.4mm |
Height | 21.5mm |
Depth | 45.7mm |
Product Range | MPM-05 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
SPS Module 4,1W 3,3V/1,25A | Schukat Electronic |
Power Supply Switch Mode 3.3V 4.1W | RS |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply, Ac-Dc, 3.3V, 1.25A | Newark Electronics |
AC/DC Power Supply Single-OUT 3.3V 1.25A 4.1W Thru-Hole | Avnet America |
Power Supply, AC-DC, Encapsulated, Medical,5W, 3.3V@1.25A, 80-264V In | MEAN WELL MPM-05-3.3 | RS Americas |
POWER SUPPLY, AC-DC, 3.3V, 1.25A | element14 |
O/P +3.3V1.25A | TTI Europe |
AC/DC Power Modules 4.1W 3.3V 1.25A Medical Enclosed PS | Sager |
Where can I find additional details, specifications and documents for a MPM-05-3.3?
Additional datasheets, footprints and schematics for MPM-05-3.3 are listed on our Part Details page. You can also find images and similar parts to MPM-05-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPM-05-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPM-05-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPM-05-3.3 fall under?
The MPM-05-3.3 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MPM-05-3.3 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPM-05-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the MPM-05-3.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPM-05-3.3 have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for MPM-05-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPM-05-3.3 often in real-time on the comparison pages.
What if I can't find stock of MPM-05-3.3?
You can fill out our help required form which you can use to request a quote for MPM-05-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.