Status: | Unknown |
---|---|
Series: | MPG Series |
RoHS: | Unknown |
Prices starting from US$7.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.03
|
55
in stock
|
Buy Now | |
TE Store
from US$36.45
|
915
in stock
|
Buy Now | |
Chip One Stop
from US$7.08
|
478
in stock
|
Buy Now | |
element14
from US$12.67
|
332
in stock
|
Buy Now | |
Farnell
from US$11.30
|
332
in stock
|
Buy Now | |
RS Americas
from US$17.47
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$10.77
|
115
in stock
|
Buy Now | |
Distrelec
from US$13.14
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.40
|
4
in stock
|
Buy Now | |
Rutronik
from US$9.64
|
-
|
Buy Now | |
Avnet America
from US$27.67
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 6A |
Switch Terminals | Solder |
Product Range | MPG Series |
MPG206R=(MSPG) SW PUSHBUTTON Configuration (Pole-Throw): Double Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Double Pole - Single Throw Switch Extended | Pushbutton Switch | Part Number: MPG206R | Internal Number: 5-1437567-3 | TE Connectivity | TE Store |
Switch, Pushbutton, Panel Mount, 1000 V(RMS) (Min.), 6 A, Wire Lug, Thermoset | TE Connectivity MPG206R | RS Americas |
Switch Push Button DPDT Round Plunger 6A 250VAC Momentary Contact Wire Lug Panel Mount Loose Piece | Avnet America |
ALCOSWITCH PUSHBUTTON | Relay Specialties |
Status: | Unknown |
---|---|
Series: | Heavy Duty Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 6A |
Switch Terminals | Solder |
Product Range | Heavy Duty Series |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Plunger |
Actuator / Cap Colour | Chrome |
Bush Diameter | 12mm |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current AC Max | 6A |
Contact Resistance | 10mohm |
Contact Resistance Max | 10mohm |
External Depth | 13mm |
External Length / Height | 30.7mm |
External Width | 13mm |
Insulation Resistance | 1000Mohm |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 140°C |
Operating Temperature Min | 45°C |
Panel Cutout Diameter | 12.5mm |
Thread Size | 15/32-32 |
SWITCH, ON-MOM, DPDT | element14 |
Pushbutton, Dpdt, 6A, 250Vac, Solder Lug | Newark Electronics |
DPDT momentary pushbutton switch | RS |
Knitter-Switch Pushbutton Switch ON-(ON) 2CO Panel Mount Metallic 2CO ON-(ON) Metallic | Distrelec |
Switch: push-button | Transfer Multisort Elektronik |
SOLDERLUG, DPDT, ON-MOM, Strai | Rutronik |
Switch Push Button ON Mom DPDT Round Button 6A 250VAC 30VDC Momentary Contact Solder Lug Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a MPG-206R?
Additional datasheets, footprints and schematics for MPG-206R are listed on our Part Details page. You can also find images and similar parts to MPG-206R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPG-206R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPG-206R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPG-206R fall under?
The MPG-206R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPG-206R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPG-206R you can contact the distributor directly for product support, shipping queries etc.
Is the MPG-206R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPG-206R have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Farnell and RS Americas have stock available or on a lead time for MPG-206R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPG-206R often in real-time on the comparison pages.
What if I can't find stock of MPG-206R?
You can fill out our help required form which you can use to request a quote for MPG-206R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.