Status: | Unknown |
---|---|
Series: | Heavy Duty Series |
RoHS: | Unknown |
Prices starting from US$5.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.39
|
623
in stock
|
Buy Now | |
Newark Electronics
from US$10.77
|
636
in stock
|
Buy Now | |
Chip One Stop
from US$5.22
|
623
in stock
|
Buy Now | |
element14
from US$8.25
|
623
in stock
|
Buy Now | |
Distrelec
from US$13.09
|
136
in stock
|
Buy Now | |
TE Store
from US$35.54
|
67
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.42
|
25
in stock
|
Buy Now | |
RS Americas
from US$20.85
|
7
in stock
|
Buy Now | |
Avnet America
from US$17.03
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 6A |
Switch Terminals | Solder |
Product Range | Heavy Duty Series |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Plunger |
Actuator / Cap Colour | Chrome |
Bush Diameter | 12mm |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current AC Max | 6A |
Contact Resistance | 10mohm |
Contact Resistance Max | 10mohm |
External Depth | 13mm |
External Length / Height | 30.7mm |
External Width | 13mm |
Insulation Resistance | 1000Mohm |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 140°C |
Operating Temperature Min | 45°C |
Panel Cutout Diameter | 12.5mm |
Thread Size | 15/32-32 |
Pushbutton Switch, Dpdt, 6A 250V, Solder | Newark Electronics |
SWITCH, ON-ON, DPDT, LATCHING | element14 |
Knitter-Switch Pushbutton Switch ON-ON 2CO Panel Mount Metallic 2CO ON-ON Metallic | Distrelec |
Switch: push-button | Transfer Multisort Elektronik |
Switch Push Button ON ON DPDT Round Plunger 6A 250VAC 30VDC Solder Lug Panel Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MPG206N=SWITCH PUSHBUTTON Configuration (Pole-Throw): Double Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Double Pole - Double Throw Switch Single Extended | Pushbutton Switch | Part Number: MPG206N | Internal Number: 5-1437567-1 | TE Connectivity | TE Store |
Switch, Pushbutton, 6A 125VAC, DPDT, Solder Lug, 0.468 in. bushing mnt, | TE Connectivity MPG206N | RS Americas |
Switch Push Button ON OFF DPST Round Plunger 6A 250VAC Wire Lug Panel Mount Loose Piece | Avnet America |
ALCOSWITCH PUSHBUTTON | Relay Specialties |
Where can I find additional details, specifications and documents for a MPG 206 N?
Additional datasheets, footprints and schematics for MPG 206 N are listed on our Part Details page. You can also find images and similar parts to MPG 206 N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPG 206 N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPG 206 N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPG 206 N fall under?
The MPG 206 N is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPG 206 N when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPG 206 N you can contact the distributor directly for product support, shipping queries etc.
Is the MPG 206 N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPG 206 N have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Distrelec have stock available or on a lead time for MPG 206 N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPG 206 N often in real-time on the comparison pages.
What if I can't find stock of MPG 206 N?
You can fill out our help required form which you can use to request a quote for MPG 206 N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.