Status: | Unknown |
---|---|
Series: | Heavy Duty Series |
RoHS: | Unknown |
Prices starting from US$4.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.33
|
2
in stock
|
Buy Now | |
TE Store
from US$27.34
|
1,386
in stock
|
Buy Now | |
Newark Electronics
from US$9.29
|
242
in stock
|
Buy Now | |
element14
from US$6.99
|
185
in stock
|
Buy Now | |
Farnell
from US$9.58
|
185
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.99
|
173
in stock
|
Buy Now | |
Chip One Stop
from US$4.56
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$14.69
|
27
in stock
|
Buy Now | |
RS Americas
from US$13.35
|
12
in stock
|
Buy Now | |
Avnet America
from US$13.76
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 6A |
Switch Terminals | Solder |
Product Range | Heavy Duty Series |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Plunger |
Bush Diameter | 12mm |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current AC Max | 6A |
Contact Resistance | 10mohm |
Contact Resistance Max | 10mohm |
External Depth | 8mm |
External Length / Height | 30.7mm |
External Width | 13mm |
Insulation Resistance | 1000Mohm |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 140°C |
Operating Temperature Min | 45°C |
Panel Cutout Diameter | 12.5mm |
Thread Size | 15/32-32 |
Pushbutton Switch, Spdt, 6A 250V, Solder | Newark Electronics |
SWITCH, ON-ON, SPDT | element14 |
Switch: push-button | Transfer Multisort Elektronik |
Switch Push Button ON ON SPDT Round Plunger 6A 250VAC 30VDC Solder Tag Panel Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | MPG Series |
RoHS: | Compliant |
Product Range | MPG Series |
---|---|
Panel Cutout Diameter | 11.9mm |
Contact Configuration | SPDT |
Switch Operation | On-On |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Black |
Contact Current AC Max | 6A |
RoHS Compliant | Yes |
MPG106D=(MSPG) SWITCH PUSHBUTT Configuration (Pole-Throw): Single Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Double Throw Switch Extended | Pushbutton Switch | Part Number: MPG106D | Internal Number: 4-1437567-9 | TE Connectivity | TE Store |
Pushbutton Switches SPDT PP WIRE LUG | Rapid Electronics |
Switch, Pushbutton, Panel Mount, 1000 V(RMS) (Min.), 6 A, Wire Lug, Thermoset | TE Connectivity MPG106D | RS Americas |
Switch,Pushbutton,PanelMount,1000V(RMS) | RS |
Switch Push Button ON OFF SPDT Round Plunger 6A 250VAC Wire Lug Panel Mount Loose Piece | Avnet America |
ALCOSWITCH PUSHBUTTON | Relay Specialties |
Where can I find additional details, specifications and documents for a MPG 106 D?
Additional datasheets, footprints and schematics for MPG 106 D are listed on our Part Details page. You can also find images and similar parts to MPG 106 D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPG 106 D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPG 106 D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPG 106 D fall under?
The MPG 106 D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPG 106 D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPG 106 D you can contact the distributor directly for product support, shipping queries etc.
Is the MPG 106 D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPG 106 D have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MPG 106 D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPG 106 D often in real-time on the comparison pages.
What if I can't find stock of MPG 106 D?
You can fill out our help required form which you can use to request a quote for MPG 106 D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.