MPC508AP . Part Information
Details for MPC508AP . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX

Buy MPC508AP Directly from Texas Instruments (1647 in stock) at $3.7840
Part Downloads

Part Specifications
Multiplexer Configuration | 8 |
No. of Circuits | 1Circuits |
On State Resistance Max | 1.3kohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | DIP |
Supply Current | 700µA |
Alternative Part Descriptions
- Single-Ended Analog Multiplexer MPC508AP | RS Components
- ANALOGUE MUX, SINGLE, 8:1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.3kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes | Newark Electronics
- Analog MUX 8Ch <1500R DIP16 | Schukat Electronic
- 16-V, 8:1, single-ended, 1-channel analog multiplexer | Texas Instruments
- Multiplexer IC [Texas Instruments] MPC508AP Multiplexer IC | Distrelec
- Texas Instruments MPC508AP Multiplexer Entegresi, Tek 8:1, Analog Çoklayıcı (MUX), 16-Pinli PDIP | RS Components TR
- Multiplexer analogico SingleEnd MPC508AP | RS Components IT
Viewing Distributors for MPC508AP .
Loading...
Loading Results for MPC508AP .