Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Thermal Resistance | 10.21°C/W |
---|---|
Packages Cooled | LED |
External Width - Metric | 40mm |
External Height - Metric | 5mm |
External Length - Metric | 40mm |
Heat Sink Material | Ceramic |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MPC404050WT?
Additional datasheets, footprints and schematics for MPC404050WT are listed on our Part Details page. You can also find images and similar parts to MPC404050WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC404050WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC404050WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC404050WT fall under?
The MPC404050WT is listed under Cooling & Thermal Management > Heat Sinks > Natural Convection Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to MPC404050WT when available in the Natural Convection Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC404050WT you can contact the distributor directly for product support, shipping queries etc.
Is the MPC404050WT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPC404050WT have stock available?
There is no stock from authorised distributors for MPC404050WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC404050WT often in real-time on the comparison pages.
What if I can't find stock of MPC404050WT?
You can fill out our help required form which you can use to request a quote for MPC404050WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.