Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Unknown |
LED Color | Green |
---|---|
Operating Voltage | 2.1VDC |
Mounting Hole Dia | 5.943mm |
Forward Current If | 30mA |
Luminous Intensity | 25mcd |
IP / NEMA Rating | Not Rated |
Product Range | MPC Series |
Standard Metal Panel Mount Indicator 2 Leaded 3mm Green LED w Diffused Lens | Bivar Inc. MPC3GD | RS Americas |
Panel Mount Indicator, Led, 5.943Mm, Green, 2.1V | Newark Electronics |
Panel Mount LED Assembly 3 mm Green LED w\ Diffused Lens No Wire | Future Electronics |
PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 2.1V | element14 |
Where can I find additional details, specifications and documents for a MPC3GD?
Additional datasheets, footprints and schematics for MPC3GD are listed on our Part Details page. You can also find images and similar parts to MPC3GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC3GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC3GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC3GD fall under?
The MPC3GD is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to MPC3GD when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC3GD you can contact the distributor directly for product support, shipping queries etc.
Is the MPC3GD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC3GD have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for MPC3GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC3GD often in real-time on the comparison pages.
What if I can't find stock of MPC3GD?
You can fill out our help required form which you can use to request a quote for MPC3GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.