Status: | Unknown |
---|---|
Series: | MPB Series |
RoHS: | Compliant |
Prices starting from US$425.45
Distributor | Stock | ||
---|---|---|---|
Newark
from US$425.45
|
No stock
|
Buy Now |
Supply Voltage Max | 120VAC |
---|---|
Time Min | 60s |
Time Max | 60min |
Product Range | MPB Series |
Reset Time | 500ms |
RoHS Compliant | Yes |
Electromechanical Motor Timer | Newark Electronics |
Where can I find additional details, specifications and documents for a MPB-60M?
Additional datasheets, footprints and schematics for MPB-60M are listed on our Part Details page. You can also find images and similar parts to MPB-60M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPB-60M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPB-60M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPB-60M fall under?
The MPB-60M is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to MPB-60M when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPB-60M you can contact the distributor directly for product support, shipping queries etc.
Is the MPB-60M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPB-60M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MPB-60M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPB-60M often in real-time on the comparison pages.
What if I can't find stock of MPB-60M?
You can fill out our help required form which you can use to request a quote for MPB-60M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.