Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 4.7µF |
---|---|
Capacitance Tolerance | ± 5% |
Voltage Rating V DC | 1.2kV |
SVHC | No SVHC |
RoHS Compliant | Yes |
Igbt Snubber Capacitor, 4.7 Uf | Newark Electronics |
IGBT SNUBBER CAPACITOR, 4.7 UF | element14 |
Where can I find additional details, specifications and documents for a MPAPB1K2W47J0M6?
Additional datasheets, footprints and schematics for MPAPB1K2W47J0M6 are listed on our Part Details page. You can also find images and similar parts to MPAPB1K2W47J0M6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPAPB1K2W47J0M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPAPB1K2W47J0M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPAPB1K2W47J0M6 fall under?
The MPAPB1K2W47J0M6 is listed under Passive Components > Capacitors > Arc Suppression / Snubber Networks.
Can I view similar or alternative parts?
You can view similar parts to MPAPB1K2W47J0M6 when available in the Arc Suppression / Snubber Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPAPB1K2W47J0M6 you can contact the distributor directly for product support, shipping queries etc.
Is the MPAPB1K2W47J0M6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPAPB1K2W47J0M6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MPAPB1K2W47J0M6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPAPB1K2W47J0M6 often in real-time on the comparison pages.
What if I can't find stock of MPAPB1K2W47J0M6?
You can fill out our help required form which you can use to request a quote for MPAPB1K2W47J0M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.