MP930-200-1% Resistors - Fixed Value by Caddock Electronics

RES 200R 1% 30W TO-220 THICK FILM

Status: Unknown
Series: MP900 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.29

Distributor Stock
Logo for RS
RS
from US$4.18
170
in stock
Buy Now
Logo for element14
element14
from US$4.36
339
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.71
225
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.03
191
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.29
169
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.05
158
in stock
Buy Now

Specifications

Resistance 200ohm
Product Range MP900 Series
Power Rating 30W
Resistance Tolerance ± 1%
Resistor Case Style TO-220
Voltage Rating 250V
Resistor Element Material Thick Film
Temperature Coefficient -20ppm/°C to +80ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
No. of Pins 2Pins
Operating Temperature Max 150°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Resistor Mounting Through Hole

Alternative Descriptions

RESISTOR, 2.00 OHM | element14
Caddock Power Resistor 30W 20Ohm 1% | Distrelec
RES, 2R, 1%, 30W, TO-220, THICK FILM | Farnell
MP930 power film resistor,20R 30W | RS
Current Sense Resistor, 20 Ohm, 30W, 1% | Newark Electronics
Resistor, Fixed, Power, 1%, 2 Ohms, 30 W, TO-220, 250 V, TH, Heat Sink | Caddock MP930-2.00-1% | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MP930-200-1%?

Additional datasheets, footprints and schematics for MP930-200-1% are listed on our Part Details page. You can also find images and similar parts to MP930-200-1% on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MP930-200-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP930-200-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MP930-200-1% fall under?

The MP930-200-1% is listed under Passive Components > Resistors - Fixed Value > Current Sense Through Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to MP930-200-1% when available in the Current Sense Through Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MP930-200-1% you can contact the distributor directly for product support, shipping queries etc.

Is the MP930-200-1% RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MP930-200-1% have stock available?

Authorised distributors including element14, Distrelec, Farnell, RS and Newark Electronics have stock available or on a lead time for MP930-200-1%.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MP930-200-1% often in real-time on the comparison pages.

What if I can't find stock of MP930-200-1%?

You can fill out our help required form which you can use to request a quote for MP930-200-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay