Status: | Unknown |
---|---|
Series: | MP900 Series |
RoHS: | Unknown |
Resistance | 0.01ohm |
---|---|
Product Range | MP900 Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Case Style | TO-220 |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Temperature Coefficient | 0ppm/°C to +500ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Resistor Mounting | Through Hole |
Resistor, Fixed, Power, 5%, 0.01 Ohms, 16 W, TO-220, TH, Heat Sink | Caddock MP916-0.010-5% | RS Americas |
Current Sense Resistor, 0.01 Ohm, 16W, 5% | Newark Electronics |
CURRENT SENSE RESISTOR, 0.01 OHM, 16W, 5% | element14 |
Radial Thick Film Resistor 0.01 Ohms | RS |
RES, 0R01, 5%, 16W, TO-220, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a MP916-0.010-5%?
Additional datasheets, footprints and schematics for MP916-0.010-5% are listed on our Part Details page. You can also find images and similar parts to MP916-0.010-5% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP916-0.010-5% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP916-0.010-5% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP916-0.010-5% fall under?
The MP916-0.010-5% is listed under Passive Components > Resistors - Fixed Value > Current Sense Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to MP916-0.010-5% when available in the Current Sense Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP916-0.010-5% you can contact the distributor directly for product support, shipping queries etc.
Is the MP916-0.010-5% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP916-0.010-5% have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, RS and Farnell have stock available or on a lead time for MP916-0.010-5%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP916-0.010-5% often in real-time on the comparison pages.
What if I can't find stock of MP916-0.010-5%?
You can fill out our help required form which you can use to request a quote for MP916-0.010-5% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.