Status: | Unknown |
---|---|
Series: | MP900 Series |
RoHS: | Unknown |
Prices starting from US$6.34
Resistance | 1ohm |
---|---|
Product Range | MP900 Series |
Power Rating | 100W |
Resistance Tolerance | ± 1% |
Resistor Case Style | TO-247 |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Temperature Coefficient | -20ppm/°C to +80ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Resistor Mounting | Through Hole |
RESISTOR 100W 1% 100R | RS |
Resistor, Fixed, Power, 1%, 100 Ohms, 100 W, TO-247, TH, Heat Sink | Caddock MP9100-100-1% | RS Americas |
POWER RESISTOR 100 OHM 1% | element14 |
Power Resistor 100 Ohm 1% | Newark Electronics |
Caddock Through Hole Resistor 100W 10Ohm 1% | Distrelec |
RES, 100R, 1%, 100W, TO-247, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a MP9100-1.00-1%?
Additional datasheets, footprints and schematics for MP9100-1.00-1% are listed on our Part Details page. You can also find images and similar parts to MP9100-1.00-1% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP9100-1.00-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP9100-1.00-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP9100-1.00-1% fall under?
The MP9100-1.00-1% is listed under Passive Components > Resistors - Fixed Value > Current Sense Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to MP9100-1.00-1% when available in the Current Sense Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP9100-1.00-1% you can contact the distributor directly for product support, shipping queries etc.
Is the MP9100-1.00-1% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP9100-1.00-1% have stock available?
Authorised distributors including RS, RS Americas, element14, Newark Electronics and Distrelec have stock available or on a lead time for MP9100-1.00-1%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP9100-1.00-1% often in real-time on the comparison pages.
What if I can't find stock of MP9100-1.00-1%?
You can fill out our help required form which you can use to request a quote for MP9100-1.00-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.