Status: | Unknown |
---|---|
Series: | MP9000 Series |
RoHS: | Unknown |
Resistance | 0.2ohm |
---|---|
Product Range | MP9000 Series |
Power Rating | 100W |
Resistance Tolerance | ± 1% |
Resistor Case Style | TO-247 |
Resistor Element Type | Thick Film |
No. of Pins | 2 |
RoHS Compliant | Yes |
RESISTOR 100W 1% 0.2RR | RS |
Resistor, Fixed, Power, 1%, 0.2 Ohms, 100 W, TO-247, TH, Heat Sink | Caddock MP9100-0.20-1% | RS Americas |
Current Sense Resistor, 0.2 Ohm, 100W, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a MP9100-0.20-1%?
Additional datasheets, footprints and schematics for MP9100-0.20-1% are listed on our Part Details page. You can also find images and similar parts to MP9100-0.20-1% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP9100-0.20-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP9100-0.20-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP9100-0.20-1% fall under?
The MP9100-0.20-1% is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to MP9100-0.20-1% when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP9100-0.20-1% you can contact the distributor directly for product support, shipping queries etc.
Is the MP9100-0.20-1% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP9100-0.20-1% have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for MP9100-0.20-1%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP9100-0.20-1% often in real-time on the comparison pages.
What if I can't find stock of MP9100-0.20-1%?
You can fill out our help required form which you can use to request a quote for MP9100-0.20-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.