Status: | Unknown |
---|---|
Series: | MP9000 Series |
RoHS: | Unknown |
Prices starting from US$10.52
Resistance | 0.5ohm |
---|---|
Product Range | MP9000 Series |
Power Rating | 100W |
Resistance Tolerance | ± 1% |
Resistor Case Style | TO-247 |
Voltage Rating | - |
Resistor Element Type | Thick Film |
No. of Pins | 2 |
RESISTOR 100W 1% 0.50R | RS |
Current Sense Resistor, 0.5 Ohm, 100W, 1% | Newark Electronics |
CURRENT SENSE RESISTOR, 0.5 OHM, 100W, 1% | element14 |
Caddock Through Hole Resistor 100W 500mOhm 1% | Distrelec |
Resistor, Fixed, Power, 1%, 0.5 Ohms, 100 W, TO-247, TH, Heat Sink | Caddock MP9100-0.50-1% | RS Americas |
Where can I find additional details, specifications and documents for a MP9100-0.50-1%?
Additional datasheets, footprints and schematics for MP9100-0.50-1% are listed on our Part Details page. You can also find images and similar parts to MP9100-0.50-1% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP9100-0.50-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP9100-0.50-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP9100-0.50-1% fall under?
The MP9100-0.50-1% is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MP9100-0.50-1% when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP9100-0.50-1% you can contact the distributor directly for product support, shipping queries etc.
Is the MP9100-0.50-1% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP9100-0.50-1% have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for MP9100-0.50-1%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP9100-0.50-1% often in real-time on the comparison pages.
What if I can't find stock of MP9100-0.50-1%?
You can fill out our help required form which you can use to request a quote for MP9100-0.50-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.