Status: | Unknown |
---|---|
Series: | MP800 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resistance | 60ohm |
---|---|
Product Range | MP800 Series |
Power Rating | 20W |
Resistance Tolerance | ± 5% |
Resistor Case Style | TO-220 |
Voltage Rating | 300V |
Resistor Element Type | Thick Film |
No. of Pins | 2Pins |
RoHS Compliant | NA |
Current Sense Resistor, 60 Ohm, 20W, 5% | Newark Electronics |
Where can I find additional details, specifications and documents for a MP820-60.0-5%?
Additional datasheets, footprints and schematics for MP820-60.0-5% are listed on our Part Details page. You can also find images and similar parts to MP820-60.0-5% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP820-60.0-5% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP820-60.0-5% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP820-60.0-5% fall under?
The MP820-60.0-5% is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to MP820-60.0-5% when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP820-60.0-5% you can contact the distributor directly for product support, shipping queries etc.
Is the MP820-60.0-5% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP820-60.0-5% have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MP820-60.0-5%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP820-60.0-5% often in real-time on the comparison pages.
What if I can't find stock of MP820-60.0-5%?
You can fill out our help required form which you can use to request a quote for MP820-60.0-5% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.