Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$139.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$139.71
|
57
in stock
|
Buy Now |
Supply Voltage VAC | 120V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 80W |
Kit Contents | 80W Digital Soldering Station, Cleansing Sponge, Soldering Iron & Stand |
Plug Type | US |
RoHS Compliant | Yes |
Digital Soldering Station, 80W, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a MP740139?
Additional datasheets, footprints and schematics for MP740139 are listed on our Part Details page. You can also find images and similar parts to MP740139 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP740139 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP740139 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP740139 fall under?
The MP740139 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to MP740139 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP740139 you can contact the distributor directly for product support, shipping queries etc.
Is the MP740139 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP740139 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MP740139.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP740139 often in real-time on the comparison pages.
What if I can't find stock of MP740139?
You can fill out our help required form which you can use to request a quote for MP740139 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.