Status: | Unknown |
---|---|
Series: | MP725 Series |
RoHS: | Unknown |
Resistance | 10ohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 25W |
Resistor Case Style | TO-252 (DPAK) |
Resistor Technology | Thick Film |
Resistor Type | High Power |
Product Range | MP725 Series |
RoHS Compliant | Yes |
Res, Thick Film, 10R, 1%, 25W, To-252 | Newark Electronics |
Resistor, Fixed, Power, 1%, 10 Ohms, 25 W, DPAK Style, 200 V, SMD | Caddock MP725-10.0-1% | RS Americas |
Resistor, Pwr Film | RS |
Where can I find additional details, specifications and documents for a MP725-10.0-1%?
Additional datasheets, footprints and schematics for MP725-10.0-1% are listed on our Part Details page. You can also find images and similar parts to MP725-10.0-1% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP725-10.0-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP725-10.0-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP725-10.0-1% fall under?
The MP725-10.0-1% is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MP725-10.0-1% when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP725-10.0-1% you can contact the distributor directly for product support, shipping queries etc.
Is the MP725-10.0-1% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP725-10.0-1% have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for MP725-10.0-1%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP725-10.0-1% often in real-time on the comparison pages.
What if I can't find stock of MP725-10.0-1%?
You can fill out our help required form which you can use to request a quote for MP725-10.0-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.