Status: | Unknown |
---|---|
Series: | Multicomp Pro PC Oscilloscopes |
RoHS: | Compliant |
Prices starting from US$128.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$128.05
|
20
in stock
|
Buy Now |
Product Range | Multicomp Pro PC Oscilloscopes |
---|---|
Scope Channels | 2 Analogue, 1 Ext Trigger |
Bandwidth | 25MHz |
Sampling Rate | 100MSPS |
Display Memory Depth | 5 kpts |
Calculated Rise Time | 14ns |
Plug Type | US |
RoHS Compliant | Yes |
Pc Based Osc, 2-Ch, 25Mhz, 100Msps | Newark Electronics |
Where can I find additional details, specifications and documents for a MP720017 US?
Additional datasheets, footprints and schematics for MP720017 US are listed on our Part Details page. You can also find images and similar parts to MP720017 US on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP720017 US on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP720017 US price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP720017 US fall under?
The MP720017 US is listed under Test & Measurement > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to MP720017 US when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP720017 US you can contact the distributor directly for product support, shipping queries etc.
Is the MP720017 US RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP720017 US have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MP720017 US.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP720017 US often in real-time on the comparison pages.
What if I can't find stock of MP720017 US?
You can fill out our help required form which you can use to request a quote for MP720017 US from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.