Status: | Unknown |
---|---|
Series: | MP Series |
RoHS: | Unknown |
Label Type | Thermal Transfer Printable |
---|---|
Label Dimensions | 25.4mm x 69.9mm |
Label Material | Metallised Polyester |
Label Colour | Silver |
Pack Quantity | 5000 |
Product Range | MP Series |
Label Height | 25.4mm |
Label Width | 69.9mm |
SVHC | No SVHC (27-Jun-2018) |
ER - Label | RS |
Label, Self Adhesive, 69.9X25.4Mm 5000Pc | Newark Electronics |
Label, Metalized Polyester, 2.75 in., 1 in., -40 to +150 C, 1.125 in., 3 in. | TE Connectivity MP-699254-5-8A | RS Americas |
LABEL, METALLISED PET, 25.4MM X 69.9MM | element14 |
MP-699254-5-8A | TTI Europe |
Where can I find additional details, specifications and documents for a MP-699254-5-8A?
Additional datasheets, footprints and schematics for MP-699254-5-8A are listed on our Part Details page. You can also find images and similar parts to MP-699254-5-8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-699254-5-8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-699254-5-8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-699254-5-8A fall under?
The MP-699254-5-8A is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to MP-699254-5-8A when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-699254-5-8A you can contact the distributor directly for product support, shipping queries etc.
Is the MP-699254-5-8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP-699254-5-8A have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for MP-699254-5-8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-699254-5-8A often in real-time on the comparison pages.
What if I can't find stock of MP-699254-5-8A?
You can fill out our help required form which you can use to request a quote for MP-699254-5-8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.