Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Controller Applications | Mobile Phones, Portable/Handheld Devices, Wearable Devices |
---|---|
Supply Voltage Min | 2.2V |
Supply Voltage Max | 12V |
Controller IC Case Style | UTQFN |
RoHS Compliant | Yes |
Hot-Swap Controller, -40 To 125Deg C | Newark Electronics |
LOAD SWITCH CONTROLLER, -40 TO 125DEG C | element14 |
Load-Switch Controller P-MOSFET 2.2V to 12V 10-Pin UTQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MP6412GQGU-Z?
Additional datasheets, footprints and schematics for MP6412GQGU-Z are listed on our Part Details page. You can also find images and similar parts to MP6412GQGU-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP6412GQGU-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP6412GQGU-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP6412GQGU-Z fall under?
The MP6412GQGU-Z is listed under Semiconductors - ICs > Power Management ICs - PMIC > Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to MP6412GQGU-Z when available in the Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP6412GQGU-Z you can contact the distributor directly for product support, shipping queries etc.
Is the MP6412GQGU-Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP6412GQGU-Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MP6412GQGU-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP6412GQGU-Z often in real-time on the comparison pages.
What if I can't find stock of MP6412GQGU-Z?
You can fill out our help required form which you can use to request a quote for MP6412GQGU-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.