Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Metric | 0.9m |
Cable Length - Imperial | 3ft |
RoHS Compliant | Yes |
Enet Cable, Cat5E, Rj45 Plug-Plug, 3Ft | Newark Electronics |
ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 3FT | element14 |
CAT5E XOVER CABLE RJ45 3' | Avnet America |
Where can I find additional details, specifications and documents for a MP-5XRJ45UNNB-003.?
Additional datasheets, footprints and schematics for MP-5XRJ45UNNB-003. are listed on our Part Details page. You can also find images and similar parts to MP-5XRJ45UNNB-003. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-5XRJ45UNNB-003. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-5XRJ45UNNB-003. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-5XRJ45UNNB-003. fall under?
The MP-5XRJ45UNNB-003. is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to MP-5XRJ45UNNB-003. when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-5XRJ45UNNB-003. you can contact the distributor directly for product support, shipping queries etc.
Is the MP-5XRJ45UNNB-003. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP-5XRJ45UNNB-003. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MP-5XRJ45UNNB-003..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-5XRJ45UNNB-003. often in real-time on the comparison pages.
What if I can't find stock of MP-5XRJ45UNNB-003.?
You can fill out our help required form which you can use to request a quote for MP-5XRJ45UNNB-003. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.