MP-5T180MUNNA-005. Cable Assemblies by Amphenol

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
6
in stock
Buy Now
Logo for Avnet America
Avnet America
-
6
in stock
Buy Now

Specifications

Cable Length - Metric 1.5m
Cable Length - Imperial 5ft
RoHS Compliant Yes

Alternative Descriptions

Connector Type A:- | Newark Electronics
TELCO CABLE 25-PAIR 180 MALE TO 180 MALE 5FT | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MP-5T180MUNNA-005.?

Additional datasheets, footprints and schematics for MP-5T180MUNNA-005. are listed on our Part Details page. You can also find images and similar parts to MP-5T180MUNNA-005. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MP-5T180MUNNA-005. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-5T180MUNNA-005. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MP-5T180MUNNA-005. fall under?

The MP-5T180MUNNA-005. is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.

Can I view similar or alternative parts?

You can view similar parts to MP-5T180MUNNA-005. when available in the Network Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MP-5T180MUNNA-005. you can contact the distributor directly for product support, shipping queries etc.

Is the MP-5T180MUNNA-005. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MP-5T180MUNNA-005. have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MP-5T180MUNNA-005..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MP-5T180MUNNA-005. often in real-time on the comparison pages.

What if I can't find stock of MP-5T180MUNNA-005.?

You can fill out our help required form which you can use to request a quote for MP-5T180MUNNA-005. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay