Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Round |
---|---|
Spacer Material | PBT (Polybutylene Terephthalate) |
Outer Diameter | 5.2mm |
Inner Diameter | 3.19mm |
Overall Length | 5.86mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Bore Size | 3.1mm |
Wire Diameter | 5.2mm |
SPACER, D, ROUND, 5.2MM, PCB | element14 |
Spacer, Round Pbt 5.2Mm X 5.8Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MP5070?
Additional datasheets, footprints and schematics for MP5070 are listed on our Part Details page. You can also find images and similar parts to MP5070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP5070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP5070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP5070 fall under?
The MP5070 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to MP5070 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP5070 you can contact the distributor directly for product support, shipping queries etc.
Is the MP5070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP5070 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MP5070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP5070 often in real-time on the comparison pages.
What if I can't find stock of MP5070?
You can fill out our help required form which you can use to request a quote for MP5070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.