Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.97
Controller Applications | Disk Drives, Hot Swap, Laptops, Networking, PC Cards, Servers |
---|---|
Input Voltage | 16V |
Supply Voltage Min | 8V |
Supply Voltage Max | 16V |
Controller IC Case Style | QFN |
RoHS Compliant | Yes |
Hot Swap Protection Device, -40To125Degc | Newark Electronics |
IC HOT SWAP CTRLR GP 22QFN | Future Electronics |
Hot Swap Controller 1-CH 16V 22-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MP5022AGQV-P?
Additional datasheets, footprints and schematics for MP5022AGQV-P are listed on our Part Details page. You can also find images and similar parts to MP5022AGQV-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP5022AGQV-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP5022AGQV-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP5022AGQV-P fall under?
The MP5022AGQV-P is listed under Semiconductors - ICs > Power Management ICs - PMIC > Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to MP5022AGQV-P when available in the Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP5022AGQV-P you can contact the distributor directly for product support, shipping queries etc.
Is the MP5022AGQV-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP5022AGQV-P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MP5022AGQV-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP5022AGQV-P often in real-time on the comparison pages.
What if I can't find stock of MP5022AGQV-P?
You can fill out our help required form which you can use to request a quote for MP5022AGQV-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.